Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A6595KA A6595KA

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134756-A6595KA Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 1.3 Ohm Family Name: A6595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 20-DIP Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): TPIC6595NG4; TPIC6595N; A6595KA-T; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134756-A6595KA Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 1.3 Ohm Family Name: A6595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 20-DIP Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): TPIC6595NG4; TPIC6595N; A6595KA-T; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6595KA
A6595KA
PMIC - PMIC - Power Distribution Switches, Load Drivers - A6595KA A6595KA
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134756-A6595KA Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Output Type: N-Channel Interface: Strobe, Serial Switch Type: Latched Driver Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: Low Side Voltage - Load: 50V (Maximum) Rds On (Typ): 1.3 Ohm Family Name: A6595 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.allegromicro.com RoHS State: Request Verification Manufacturer Package: 20-DIP Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): TPIC6595NG4; TPIC6595N; A6595KA-T; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134756-A6595KA
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: N-Channel
Interface: Strobe, Serial
Switch Type: Latched Driver
Supply Voltage: 4.5 V ~ 5.5 V
Number of Outputs: 8
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 50V (Maximum)
Rds On (Typ): 1.3 Ohm
Family Name: A6595
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.allegromicro.com
RoHS State: Request Verification
Manufacturer Package: 20-DIP
Current - Output (Maximum): 250mA
Alternative Parts (Cross-Reference): TPIC6595NG4; TPIC6595N; A6595KA-T;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A6595KA - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A6595KA
PMIC - Power Distribution Switches, Load Drivers A6595KA
IC PWR DRIVER N-CHAN 1:8 20DIP

IC PWR DRIVER N-CHAN 1:8 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A6595KA A6595KA
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A6595KA PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details