Allegro MicroSystems Inc. PMIC - PMIC - Gate Drivers - A4937KLPTR-A-T A4937KLPTR-A-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766763-A4937KLPTR-A- T Operating Temperature Range: -40°C ~ 175°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5.5 V ~ 50 V Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Family Name: A4937 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Alternative Parts (Cross-Reference): L6207N; E-L6207N; L6227N; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766763-A4937KLPTR-A- T Operating Temperature Range: -40°C ~ 175°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5.5 V ~ 50 V Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Family Name: A4937 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Alternative Parts (Cross-Reference): L6207N; E-L6207N; L6227N; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - A4937KLPTR-A-T - 766763-A4937KLPTR-A-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - A4937KLPTR-A-T
766763-A4937KLPTR-A-T
PMIC - PMIC - Gate Drivers - A4937KLPTR-A-T 766763-A4937KLPTR-A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 766763-A4937KLPTR-A- T Operating Temperature Range: -40°C ~ 175°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 5.5 V ~ 50 V Channel Type: 3-Phase Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: N-Channel MOSFET Family Name: A4937 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Alternative Parts (Cross-Reference): L6207N; E-L6207N; L6227N; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 766763-A4937KLPTR-A-T
Operating Temperature Range: -40°C ~ 175°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 50 V
Channel Type: 3-Phase
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Family Name: A4937
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Alternative Parts (Cross-Reference): L6207N; E-L6207N; L6227N;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 766763-A4937KLPTR-A-T
Product Name PMIC - PMIC - Gate Drivers - A4937KLPTR-A-T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-363
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805L-7P - 1020715-AUIRF3805L-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
6 suppliers
Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q7R5-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 55000 milliamps
View Details
2 suppliers
CSD17307Q5A 30V N Channel NexFET? Power MOSFET - CSD17307Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0121 ohms
View Details
10 suppliers