Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 858957-A4919GLPTR-5-
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A4919
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1892-1, 620-1892-2, 620-1892-6
IC GATE DRVR HI/LOW SIDE 28TSSOP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 858957-A4919GLPTR-5-T | A4919GLPTR-5-T |
| Product Name | PMIC - PMIC - Gate Drivers - A4919GLPTR-5-T | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |