Allegro MicroSystems Inc. PMIC - Gate Drivers A4919GLPTR-3-T

Description
IC GATE DRVR HI/LOW SIDE 28TSSOP
Description
IC GATE DRVR HI/LOW SIDE 28TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The A4919GLPTR-3-T is a three-phase MOSFET driver designed for use with N-channel external power MOSFETs. It operates within a supply voltage range of 5.5 to 50 V and features a unique charge pump regulator that provides a gate drive voltage greater than 10 V at lower supply voltages down to 7 V. The device includes logic-level inputs for each of the six power MOSFETs in a three-phase bridge configuration, allowing for flexible motor control based on external commutation schemes. Key protective features include cross-conduction protection, motor phase short-to-supply and short-to-ground detection, as well as undervoltage and overtemperature monitoring. The A4919GLPTR-3-T also offers a low dropout (LDO) regulator option that supplies 3.3 V to external circuitry. It is available in a 28-pin TSSOP package with an exposed thermal pad, suitable for applications such as lawn and garden equipment, battery-operated power tools, and industrial machinery.

Datasheet Summary
Powered by GS/AI

The A4919GLPTR-3-T is a three-phase MOSFET driver designed for use with N-channel external power MOSFETs. It operates within a supply voltage range of 5.5 to 50 V and features a unique charge pump regulator that provides a gate drive voltage greater than 10 V at lower supply voltages down to 7 V. The device includes logic-level inputs for each of the six power MOSFETs in a three-phase bridge configuration, allowing for flexible motor control based on external commutation schemes. Key protective features include cross-conduction protection, motor phase short-to-supply and short-to-ground detection, as well as undervoltage and overtemperature monitoring. The A4919GLPTR-3-T also offers a low dropout (LDO) regulator option that supplies 3.3 V to external circuitry. It is available in a 28-pin TSSOP package with an exposed thermal pad, suitable for applications such as lawn and garden equipment, battery-operated power tools, and industrial machinery.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Gate Drivers - A4919GLPTR-3-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
A4919GLPTR-3-T
PMIC - Gate Drivers A4919GLPTR-3-T
IC GATE DRVR HI/LOW SIDE 28TSSOP

IC GATE DRVR HI/LOW SIDE 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number A4919GLPTR-3-T
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3136-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details