DC/DC CONV, BUCK, 85DEG C; No. of Outputs:3 Output; Input Voltage Min:4.5V; Input Voltage Max:34V; DC / DC Converter IC Case:QFN-EP; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; Output Voltage -RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 17AH8603 |
| Product Name | Dc/dc Conv, Buck, 85Deg C; No. Of Outputs Allegro Microsystems |
| Input Voltage | 4.5 to 34 volts |