Allegro MicroSystems Inc. Dc-Dc Converter, Qfn-20; Input Voltage Min Allegro Microsystems A4490EES-T

Description
DC-DC CONVERTER, QFN-20; Input Voltage Min:4.5V; Input Voltage Max:34V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; Product Range:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, QFN-20; Input Voltage Min:4.5V; Input Voltage Max:34V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Qfn-20; Input Voltage Min Allegro Microsystems - 11P0239 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Qfn-20; Input Voltage Min Allegro Microsystems
11P0239
Dc-Dc Converter, Qfn-20; Input Voltage Min Allegro Microsystems 11P0239
DC-DC CONVERTER, QFN-20; Input Voltage Min:4.5V; Input Voltage Max:34V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, QFN-20; Input Voltage Min:4.5V; Input Voltage Max:34V; No. of Outputs:3 Output; DC / DC Converter IC Case:QFN; No. of Pins:20Pins; Output Current - Output 1:1.5A; Output Current - Output 2:1.5A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 11P0239
Product Name Dc-Dc Converter, Qfn-20; Input Voltage Min Allegro Microsystems
Input Voltage 4.5 to 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details