Allegro MicroSystems Inc. Voltage Regulator, Buck, 2Mhz, Tssop-16, Full Reel; Supply Voltage Allegro Microsystems A4402ELPTR-T

Description
VOLTAGE REGULATOR, BUCK, 2MHZ, TSSOP-16, FULL REEL; Supply Voltage:50V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR, BUCK, 2MHZ, TSSOP-16, FULL REEL; Supply Voltage:50V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Buck, 2Mhz, Tssop-16, Full Reel; Supply Voltage Allegro Microsystems - 25R6903 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Buck, 2Mhz, Tssop-16, Full Reel; Supply Voltage Allegro Microsystems
25R6903
Voltage Regulator, Buck, 2Mhz, Tssop-16, Full Reel; Supply Voltage Allegro Microsystems 25R6903
VOLTAGE REGULATOR, BUCK, 2MHZ, TSSOP-16, FULL REEL; Supply Voltage:50V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

VOLTAGE REGULATOR, BUCK, 2MHZ, TSSOP-16, FULL REEL; Supply Voltage:50V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management, 2 O/p, Tssop-16; Supply Voltage Allegro Microsystems - 17X8309 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, 2 O/p, Tssop-16; Supply Voltage Allegro Microsystems
17X8309
Power Management, 2 O/p, Tssop-16; Supply Voltage Allegro Microsystems 17X8309
POWER MANAGEMENT, 2 O/P, TSSOP-16; Supply Voltage:50V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT, 2 O/P, TSSOP-16; Supply Voltage:50V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:2; Digital IC Case:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 25R6903 17X8309
Product Name Voltage Regulator, Buck, 2Mhz, Tssop-16, Full Reel; Supply Voltage Allegro Microsystems Power Management, 2 O/p, Tssop-16; Supply Voltage Allegro Microsystems
Pins 16 16
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Supervisors - BQ24701PWR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details