Allegro MicroSystems Inc. PMIC - PMIC - Motor Drivers, Controllers - A3955SBT A3955SBT

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039054-A3955SBT Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 4.5 V to 50 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 16-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039054-A3955SBT Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 4.5 V to 50 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 16-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - A3955SBT - 039054-A3955SBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - A3955SBT
039054-A3955SBT
PMIC - PMIC - Motor Drivers, Controllers - A3955SBT 039054-A3955SBT
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 039054-A3955SBT Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 1.5A Voltage - Load: 4.5 V to 50 V Motor Type - Stepper: Bipolar Step Resolution: 1, 1/2, 1/4, 1/8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 16-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 039054-A3955SBT
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 4.5 V to 50 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 16-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 039054-A3955SBT
Product Name PMIC - PMIC - Motor Drivers, Controllers - A3955SBT
Operating Temperature -20 to 150 C (-4 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

AccurET Modular - AccurET 600 - ETEL S.A.
Specs
Product Multi-Axis
Axes 2.0
Setup Computer
View Details
Motion Controller for NEXLINEPiezo Walking Drives - E-713 NEXLINE - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis; PC-Based
PC-Based Bus Other; TCP/IP | USB
Axes 3.0
View Details