The A3941 is an automotive full-bridge MOSFET driver designed for brush DC motor control, capable of operating with a 5.5 V to 50 V supply voltage. It features integrated high- and low-side gate drivers, a charge pump for 100% PWM duty cycle operation, and a 5 V regulator. The device is packaged in a 28-pin TSSOP with an exposed thermal pad for enhanced thermal dissipation. Operational temperature range is -40°C to 150°C, and it meets AEC-Q100 ESD ratings of 2000 V (HBM) and 1050 V (CDM). It includes diagnostics for undervoltage, overtemperature, and short-circuit protection, with fault flag outputs. Cross-conduction is prevented by a resistor-adjustable dead time, and synchronous rectification is supported. The part is lead-free and complies with RoHS.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007678-A3941KLPTR-T
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Family Name: A3941
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 28-TSSOP-EP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 50 V
Alternative Parts (Cross-Reference): A3941KLP-T;
Introduction Date: March 27, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 007678-A3941KLPTR-T |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - A3941KLPTR-T |
| TJ | -40 to 150 C (-40 to 302 F) |