Allegro MicroSystems Inc. Custom Parts - Custom Parts (0 - A) - A3518LUA A3518LUA

Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191050-A3518LUA Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 3 Output Current: 10 mA Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191050-A3518LUA Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 3 Output Current: 10 mA Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - A3518LUA - 1191050-A3518LUA - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - A3518LUA
1191050-A3518LUA
Custom Parts - Custom Parts (0 - A) - A3518LUA 1191050-A3518LUA
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1191050-A3518LUA Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 3 Output Current: 10 mA Categories: Custom Parts Case / Package: SIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 150 °C

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191050-A3518LUA
Packaging: Bulk
Operating Supply Voltage: 5 V
Number of Pins: 3
Output Current: 10 mA
Categories: Custom Parts
Case / Package: SIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191050-A3518LUA
Product Name Custom Parts - Custom Parts (0 - A) - A3518LUA
Unlock Full Specs
to access all available technical data