The A3290KLHLX-T is a chopper-stabilized Hall-effect latch for consumer and industrial applications, packaged in a surface-mount SOT23W (LH) style with a supply voltage range of 3 to 24 V, an output that sinks up to 25 mA, and an operating ambient temperature range of -40 to 125°C. It has an operate point of 5 to 50 G and a release point of -50 to -5 G, with magnetic hysteresis of 10 to 100 G. The device features reverse battery protection, output short-circuit protection, and includes an onboard voltage regulator. It is not intended for automotive applications.
The A3290/1 Hall-effect latches offer high stability and precision for consumer and industrial applications, with chopper stabilization minimizing offset drift and ensuring reliable performance over extended temperature ranges.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
MAGNETIC SWITCH LATCH SOT23W
MAGNETIC SWITCH LATCH SOT23W
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A3290KLHLX-T | 620-A3290KLHLX-TCT-ND |
| Product Name | Chopper Stabilized, Precision Hall-Effect Latch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |