The A3290KLHLX-T is a chopper-stabilized Hall-effect latch designed for consumer and industrial applications, featuring an open-drain output capable of sinking up to 25 mA. It operates from an unregulated supply voltage of 3 to 24 V and is rated for an ambient temperature range of -40°C to 125°C. The device is housed in a miniature SOT23W surface-mount package with 100% matte-tin plating and includes on-chip voltage regulation, reverse battery protection, and output short-circuit protection. The magnetic operate point ranges from 5 to 50 G for south polarity, with a release point of -50 to -5 G. Operation is enabled by dynamic offset cancellation for thermal stability and stress resistance. The part is not intended for automotive use.
Win Source Part Number: 961950-A3290KLHLX-T
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel (TR)
Standard Package: 30,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 25mA
Sensing Range: 5mT Trip, -5mT Release
Voltage - Supply: 3V ~ 24V
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 2156-A3290KLHLX-T,AL
Base Product Number: A3290
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 961950-A3290KLHLX-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |