Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A3282LUA

Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 1336507-A3282LUA Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Packaging: Bulk Standard Package: 500 Mounting: Through Hole Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 15mT Trip, -15mT Release Voltage - Supply: 3.6V ~ 24V Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Case / Package: 3-SSIP ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems Win Source Part Number: 1336507-A3282LUA Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Packaging: Bulk Standard Package: 500 Mounting: Through Hole Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 15mT Trip, -15mT Release Voltage - Supply: 3.6V ~ 24V Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Case / Package: 3-SSIP ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1336507-A3282LUA - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1336507-A3282LUA
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1336507-A3282LUA
Manufacturer: Allegro MicroSystems Win Source Part Number: 1336507-A3282LUA Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Packaging: Bulk Standard Package: 500 Mounting: Through Hole Technology: Hall Effect Output Type: Open Drain Function: Latch Test Condition: -40°C ~ 150°C Polarization: South Pole Current - Supply (Max): 3.5mA Current - Output (Max): 60mA Sensing Range: 15mT Trip, -15mT Release Voltage - Supply: 3.6V ~ 24V Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Case / Package: 3-SSIP ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Allegro MicroSystems
Win Source Part Number: 1336507-A3282LUA
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Packaging: Bulk
Standard Package: 500
Mounting: Through Hole
Technology: Hall Effect
Output Type: Open Drain
Function: Latch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 3.5mA
Current - Output (Max): 60mA
Sensing Range: 15mT Trip, -15mT Release
Voltage - Supply: 3.6V ~ 24V
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 3-SSIP
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1336507-A3282LUA
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9054277 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - Industrial Mount - SA941460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details