The A3240EUA is a chopper-stabilized Hall-effect switch in a three-lead ultra-mini-SIP through-hole package, designed for operation from a 4.2 to 24 V unregulated supply. It features an open-collector output capable of sinking up to 25 mA, reverse battery protection, and output short-circuit protection. The device operates over an ambient temperature range of -40°C to 85°C and employs dynamic offset cancellation for temperature stability up to 150°C. Magnetic actuation requires a south pole of sufficient strength to trigger the switch. This part is not for new design and has been superseded by the A1120.
Win Source Part Number: 994178-A3240EUA
Category: Sensors, Transducers>Magnetic
Package: Bulk
Standard Package: 500
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: South Pole
Current - Supply (Max): 6mA
Current - Output (Max): 25mA
Sensing Range: 5mT Trip, 5mT Release
Voltage - Supply: 4.2V ~ 24V
Mounting Type: Through Hole
Package / Case: 3-SSIP
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 994178-A3240EUA |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |