Allegro MicroSystems Inc. OEM Parts - OEM Parts (A - B) - A3161EUA A3161EUA

Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987310-A3161EUA Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 3 Output Current: 12 mA Categories: OEM Parts(A-B) Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 25 V Min Supply Voltage: 3.5 V
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987310-A3161EUA Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 3 Output Current: 12 mA Categories: OEM Parts(A-B) Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 25 V Min Supply Voltage: 3.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - A3161EUA - 987310-A3161EUA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - A3161EUA
987310-A3161EUA
OEM Parts - OEM Parts (A - B) - A3161EUA 987310-A3161EUA
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987310-A3161EUA Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 3 Output Current: 12 mA Categories: OEM Parts(A-B) Case / Package: SIP Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 25 V Min Supply Voltage: 3.5 V

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987310-A3161EUA
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 3
Output Current: 12 mA
Categories: OEM Parts(A-B)
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 25 V
Min Supply Voltage: 3.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 987310-A3161EUA
Product Name OEM Parts - OEM Parts (A - B) - A3161EUA
Unlock Full Specs
to access all available technical data