Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190051-A3144LU
Packaging: Bulk
Number of Pins: 3
Output Current: 25 mA
Categories: Custom Parts
Case / Package: SIP
Alternative Parts (Cross-Reference): A3144-LU;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 24 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190051-A3144LU |
| Product Name | Custom Parts - Custom Parts (0 - A) - A3144LU |