Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004223-A3121LLT
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 4
Output Current: 25 mA
Categories: OEM Parts(A-B)
Case / Package: SOT-89
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 24 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004223-A3121LLT |
| Product Name | OEM Parts - OEM Parts (A - B) - A3121LLT |