Allegro MicroSystems Inc. Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers A2982SLWTR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Product Status: Obsolete Switch Type: General Purpose Number of Outputs: 8 Output Configuration: High Side Output Type: Bipolar Interface: On/Off
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Product Status: Obsolete Switch Type: General Purpose Number of Outputs: 8 Output Configuration: High Side Output Type: Bipolar Interface: On/Off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - A2982SLWTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
A2982SLWTR
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers A2982SLWTR
Alternative Parts (Cross-Reference): Cross Manufacturer: Allegro MicroSystems Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Package: Tape & Reel (TR) Product Status: Obsolete Switch Type: General Purpose Number of Outputs: 8 Output Configuration: High Side Output Type: Bipolar Interface: On/Off

Alternative Parts (Cross-Reference): Cross
Manufacturer: Allegro MicroSystems
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Package: Tape & Reel (TR)
Product Status: Obsolete
Switch Type: General Purpose
Number of Outputs: 8
Output Configuration: High Side
Output Type: Bipolar
Interface: On/Off

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A2982SLWTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A2982SLWTR
PMIC - Power Distribution Switches, Load Drivers A2982SLWTR
IC PWR DRIVER BIPOLAR 1:1 20SOIC

IC PWR DRIVER BIPOLAR 1:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A2982SLWTR A2982SLWTR
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 1237444 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 11
Outlets Type f - german schuko
View Details
Potential distribution module - 288-870/000-040 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details