Allegro MicroSystems Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers A2557SLBTR

Description
Win Source Part Number: 1347134-A2557SLBTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) , Over Temperature Number of Outputs: 4 Current - Output (Max): 300mA Output Configuration: Low Side Voltage - Load: 60V (Max) Mounting Type: Surface Mount Package / Case: 16-PowerSOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A2557 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1347134-A2557SLBTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) , Over Temperature Number of Outputs: 4 Current - Output (Max): 300mA Output Configuration: Low Side Voltage - Load: 60V (Max) Mounting Type: Surface Mount Package / Case: 16-PowerSOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A2557 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1347134-A2557SLBTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1347134-A2557SLBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1347134-A2557SLBTR
Win Source Part Number: 1347134-A2557SLBTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) , Over Temperature Number of Outputs: 4 Current - Output (Max): 300mA Output Configuration: Low Side Voltage - Load: 60V (Max) Mounting Type: Surface Mount Package / Case: 16-PowerSOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A2557 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1347134-A2557SLBTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel
Standard Package: 1,000
Output Type: Bipolar
Input Type: Non-Inverting
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed) , Over Temperature
Number of Outputs: 4
Current - Output (Max): 300mA
Output Configuration: Low Side
Voltage - Load: 60V (Max)
Mounting Type: Surface Mount
Package / Case: 16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A2557
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1347134-A2557SLBTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V 64mA Analog Switch and Multiplexer IC - 743-74CBT16209ADGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers