Allegro MicroSystems Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers A2557SLBTR-T

Description
Win Source Part Number: 1347421-A2557SLBTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) , Over Temperature Number of Outputs: 4 Current - Output (Max): 300mA Output Configuration: Low Side Voltage - Load: 60V (Max) Mounting Type: Surface Mount Package / Case: 16-PowerSOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A2557 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1347421-A2557SLBTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) , Over Temperature Number of Outputs: 4 Current - Output (Max): 300mA Output Configuration: Low Side Voltage - Load: 60V (Max) Mounting Type: Surface Mount Package / Case: 16-PowerSOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A2557 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1347421-A2557SLBTR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1347421-A2557SLBTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1347421-A2557SLBTR-T
Win Source Part Number: 1347421-A2557SLBTR-T Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Features: Status Flag Package: Tape & Reel Standard Package: 1,000 Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) , Over Temperature Number of Outputs: 4 Current - Output (Max): 300mA Output Configuration: Low Side Voltage - Load: 60V (Max) Mounting Type: Surface Mount Package / Case: 16-PowerSOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Base Product Number: A2557 Product Status: Obsolete

Win Source Part Number: 1347421-A2557SLBTR-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Tape & Reel
Standard Package: 1,000
Output Type: Bipolar
Input Type: Non-Inverting
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed) , Over Temperature
Number of Outputs: 4
Current - Output (Max): 300mA
Output Configuration: Low Side
Voltage - Load: 60V (Max)
Mounting Type: Surface Mount
Package / Case: 16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A2557
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1347421-A2557SLBTR-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers