Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A2557KB A2557KB

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134500-A2557KB Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-PowerDIP Current - Output (Maximum): 300mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: A2557 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134500-A2557KB Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-PowerDIP Current - Output (Maximum): 300mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: A2557 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A2557KB
A2557KB
PMIC - PMIC - Power Distribution Switches, Load Drivers - A2557KB A2557KB
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134500-A2557KB Packaging: Tube Features: Status Flag Output Type: Bipolar Input Type: Non-Inverting Interface: On/Off Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: 4.75V ~ 5.25V Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 16-PowerDIP Current - Output (Maximum): 300mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: A2557 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Load Voltage (V): 60V (Maximum)

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134500-A2557KB
Packaging: Tube
Features: Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Interface: On/Off
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 4.75V ~ 5.25V
Number of Outputs: 4
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 16-PowerDIP
Current - Output (Maximum): 300mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: A2557
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Load Voltage (V): 60V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - A2557KB - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A2557KB
PMIC - Power Distribution Switches, Load Drivers A2557KB
IC PWR DRIVER BIPOLAR 1:1 16DIP

IC PWR DRIVER BIPOLAR 1:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A2557KB A2557KB
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A2557KB PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-319 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details