Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - A2550KLPTR-T A2550KLPTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007671-A2550KLPTR-T Packaging: Reel - TR Features: 5V Regulated Output, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 200mA Voltage - Load: 7 V to 40 V Rds On (Typ): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007671-A2550KLPTR-T Packaging: Reel - TR Features: 5V Regulated Output, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 200mA Voltage - Load: 7 V to 40 V Rds On (Typ): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - A2550KLPTR-T
A2550KLPTR-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - A2550KLPTR-T A2550KLPTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007671-A2550KLPTR-T Packaging: Reel - TR Features: 5V Regulated Output, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 3 Current - Output (Max): 200mA Voltage - Load: 7 V to 40 V Rds On (Typ): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007671-A2550KLPTR-T
Packaging: Reel - TR
Features: 5V Regulated Output, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 3
Current - Output (Max): 200mA
Voltage - Load: 7 V to 40 V
Rds On (Typ): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - A2550KLPTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
A2550KLPTR-T
PMIC - Power Distribution Switches, Load Drivers A2550KLPTR-T
IC PWR DRIVER N-CHAN 1:1 16TSSOP

IC PWR DRIVER N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number A2550KLPTR-T A2550KLPTR-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - A2550KLPTR-T PMIC - Power Distribution Switches, Load Drivers
Voltage 7 V to 40 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details