Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1233LLTR-T A1233LLTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134434-A1233LLTR-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 5.5mT Trip, -5.5mT Release Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 30mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.5V ~ 24V
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134434-A1233LLTR-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 5.5mT Trip, -5.5mT Release Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 30mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.5V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1233LLTR-T - 1134434-A1233LLTR-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1233LLTR-T
1134434-A1233LLTR-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1233LLTR-T 1134434-A1233LLTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134434-A1233LLTR-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Special Purpose Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 5.5mT Trip, -5.5mT Release Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 30mA Maximum Supply Current: 8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3.5V ~ 24V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134434-A1233LLTR-T
Packaging: Reel
Technology: Hall Effect
Output Type: Open Drain
Function: Special Purpose
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 5.5mT Trip, -5.5mT Release
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 30mA
Maximum Supply Current: 8mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.5V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1134434-A1233LLTR-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1233LLTR-T
Supply Voltage (VS) 3.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products