Allegro MicroSystems Inc. Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1183LLHLT-T

Description
Win Source Part Number: 1041934-A1183LLHLT-T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1041934-A1183LLHLT-T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1183LLHLT-T is a sensitive, two-wire, unipolar Hall-effect switch with field-programmable switchpoints, designed for automotive applications such as seat track position and shift selector sensing. It operates from a supply voltage of 3.5 to 24 V and features on-chip transient and reverse-battery protection. The device is packaged in a 3-pin SOT-23W surface-mount format and operates over an ambient temperature range of -40°C to 150°C. Its supply current in the high-output state is 12 to 17 mA when a sufficient south-polarity magnetic field is present. The magnetic operate point range is programmable between 60 and 200 G, with a switchpoint step size of 4 to 12 G and a temperature drift of ±20 G. Chopper stabilization ensures low switchpoint drift and stress sensitivity. The part is in production but classified as NOT FOR NEW DESIGN.

Datasheet Summary
Powered by GS/AI

The A1183LLHLT-T is a sensitive, two-wire, unipolar Hall-effect switch with field-programmable switchpoints, designed for automotive applications such as seat track position and shift selector sensing. It operates from a supply voltage of 3.5 to 24 V and features on-chip transient and reverse-battery protection. The device is packaged in a 3-pin SOT-23W surface-mount format and operates over an ambient temperature range of -40°C to 150°C. Its supply current in the high-output state is 12 to 17 mA when a sufficient south-polarity magnetic field is present. The magnetic operate point range is programmable between 60 and 200 G, with a switchpoint step size of 4 to 12 G and a temperature drift of ±20 G. Chopper stabilization ensures low switchpoint drift and stress sensitivity. The part is in production but classified as NOT FOR NEW DESIGN.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1041934-A1183LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1041934-A1183LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1041934-A1183LLHLT-T
Win Source Part Number: 1041934-A1183LLHLT-T Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: Automotive, AEC-Q100 Features: Programmable Trip Point Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: Hall Effect Output Type: Current Source Function: Unipolar Switch Polarization: South Pole Current - Supply (Max): 17mA Sensing Range: Programmable Voltage - Supply: 3.5V ~ 24V Package / Case: SOT-23W Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Product Status: Obsolete

Win Source Part Number: 1041934-A1183LLHLT-T
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: Automotive, AEC-Q100
Features: Programmable Trip Point
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: Programmable
Voltage - Supply: 3.5V ~ 24V
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1041934-A1183LLHLT-T
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details