The A1152LLHLX-T is a two-wire, unipolar Hall-effect switch designed for automotive applications, featuring a 3-pin SOT23-W surface-mount package measuring 2 mm × 3 mm × 1 mm. It operates from 3 to 24 V, supports an ambient temperature range of -40°C to 150°C, and includes on-chip supply transient and reverse-battery protection. The device is AEC-Q100 automotive qualified and uses a 4-phase chopper-stabilizatio
Win Source Part Number: 1137709-A1152LLHLX-T
Category: Sensors, Transducers>Magnetic
Package: Tape & Reel (TR)
Standard Package: 30,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Current Source
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Current - Supply (Max): 17mA
Sensing Range: 11mT Trip, 4.5mT Release
Voltage - Supply: 3V ~ 24V
Package / Case: SOT-23W
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Base Product Number: A1152
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1137709-A1152LLHLX-T |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |