Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1126LUA-T A1126LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134394-A1126LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: Either Sensing Range: ±5.5mT Trip, ±5mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 60mA Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134394-A1126LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: Either Sensing Range: ±5.5mT Trip, ±5mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 60mA Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1126LUA-T - 1134394-A1126LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1126LUA-T
1134394-A1126LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1126LUA-T 1134394-A1126LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134394-A1126LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Function: Omnipolar Switch Test Condition: -40°C ~ 150°C Polarization: Either Sensing Range: ±5.5mT Trip, ±5mT Release Categories: Sensors, Transducers Supplier Device Package: 3-SIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: 3-SSIP Current - Output (Maximum): 60mA Maximum Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 24V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134394-A1126LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: Either
Sensing Range: ±5.5mT Trip, ±5mT Release
Categories: Sensors, Transducers
Supplier Device Package: 3-SIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: 3-SSIP
Current - Output (Maximum): 60mA
Maximum Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1134394-A1126LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1126LUA-T
Supply Voltage (VS) 3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7512 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers