Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102LLHLT-T A1102LLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134387-A1102LLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 24.5mT Trip, 6mT Release Categories: Sensors, Transducers Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: SOT-23W Current - Output (Maximum): 25mA Maximum Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134387-A1102LLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 24.5mT Trip, 6mT Release Categories: Sensors, Transducers Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: SOT-23W Current - Output (Maximum): 25mA Maximum Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102LLHLT-T - 1134387-A1102LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102LLHLT-T
1134387-A1102LLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102LLHLT-T 1134387-A1102LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1134387-A1102LLHLT-T Packaging: Reel Technology: Hall Effect Output Type: Open Drain Function: Unipolar Switch Test Condition: -40°C ~ 150°C Polarization: South Pole Sensing Range: 24.5mT Trip, 6mT Release Categories: Sensors, Transducers Supplier Device Package: SOT-23W Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.allegromicro.com Manufacturer Package: SOT-23W Current - Output (Maximum): 25mA Maximum Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.8V ~ 24V

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1134387-A1102LLHLT-T
Packaging: Reel
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 24.5mT Trip, 6mT Release
Categories: Sensors, Transducers
Supplier Device Package: SOT-23W
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: SOT-23W
Current - Output (Maximum): 25mA
Maximum Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.8V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1134387-A1102LLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102LLHLT-T
Supply Voltage (VS) 3.8 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Channel Switch LNA Module - QPB9337 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 114 mA
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DRLRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers