Manufacturer: Sanken
Win Source Part Number: 198306-8010GL
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C (TA)
Case / Package: 8-DIP
Purpose: Step-Down
Maximum Input Voltage: 50V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 14V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 198306-8010GL |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - 8010GL |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DIP; Other; 8-DIP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |