Win Source Part Number: 967075-2SK3710
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 85A (Ta)
Rds On (Max) @ Id, Vgs: 6mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 100W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-220S
Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SK37102SK3710 DK;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Sanken
Other Names: 2SK3710 DK
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 60V 85A (Ta) 100W (Tc) Surface Mount TO-220S
MOSFET N-CH 60V 85A TO220S
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 967075-2SK3710 | 2SK3710-ND | 2SK3710 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |