Sanken Electric Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3003 2SK3003

Description
Manufacturer: Sanken Win Source Part Number: 053724-2SK3003 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 850pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 175 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 053724-2SK3003 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 850pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 175 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3003 - 053724-2SK3003 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3003
053724-2SK3003
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3003 053724-2SK3003
Manufacturer: Sanken Win Source Part Number: 053724-2SK3003 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 18A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 850pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 175 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 053724-2SK3003
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 18A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 850pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 175 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 2SK3003-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2SK3003-ND
Single FETs, MOSFETs 2SK3003-ND
N-Channel 200V 18A (Ta) 35W (Tc) Through Hole TO-220F

N-Channel 200V 18A (Ta) 35W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3003
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3003
MOSFET N-CH 200V 18A TO220F

MOSFET N-CH 200V 18A TO220F

Supplier's Site
MOSFET N-CH 200V TO-220F - 681-2SK3003 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V TO-220F
681-2SK3003
MOSFET N-CH 200V TO-220F 681-2SK3003
MOSFET N-CH 200V TO-220F

MOSFET N-CH 200V TO-220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 053724-2SK3003 2SK3003-ND 2SK3003 681-2SK3003
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3003 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V TO-220F
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts 200 volts
PD 35000 milliwatts 35000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack 850 pF @ 10 V
Unlock Full Specs
to access all available technical data