Sanken Electric Co., Ltd. 450V 0.5A MOSFET Transistor 2SK1052

Description
Trans MOSFET N-CH 450V 0.5A 3-Pin (3+Tab) TO-220AB Product overview: 2SK1052 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1052 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 450V 0.5A 3-Pin (3+Tab) TO-220AB Product overview: 2SK1052 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1052 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 0.5A MOSFET Transistor
288-2SK1052
450V 0.5A MOSFET Transistor 288-2SK1052
Trans MOSFET N-CH 450V 0.5A 3-Pin (3+Tab) TO-220AB Product overview: 2SK1052 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1052 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 450V 0.5A 3-Pin (3+Tab) TO-220AB Product overview: 2SK1052 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 0.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 0.5A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SK1052 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158855-2SK1052 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158855-2SK1052
Discrete Semiconductor Products 158855-2SK1052
Manufacturer: Sanken Win Source Part Number: 158855-2SK1052 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SK1052 Introduction Date: August 26, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 158855-2SK1052
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SK1052
Introduction Date: August 26, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SK1052 158855-2SK1052
Product Name 450V 0.5A MOSFET Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data