Sanken Electric Co., Ltd. 30V 15A MOSFET Transistor 2SJ538

Description
Trans MOSFET P-CH Si 30V 15A 3-Pin(3+Tab) TP Product overview: 2SJ538 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ538 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH Si 30V 15A 3-Pin(3+Tab) TP Product overview: 2SJ538 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ538 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 15A MOSFET Transistor
288-2SJ538
30V 15A MOSFET Transistor 288-2SJ538
Trans MOSFET P-CH Si 30V 15A 3-Pin(3+Tab) TP Product overview: 2SJ538 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ538 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH Si 30V 15A 3-Pin(3+Tab) TP Product overview: 2SJ538 from Sanken Electric Co., Ltd. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-2SJ538 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158721-2SJ538 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158721-2SJ538
Discrete Semiconductor Products 158721-2SJ538
Manufacturer: Sanken Win Source Part Number: 158721-2SJ538 Category: Discrete Semiconductor Products Family: JFETs(Junction Field Effect) Family Name: 2SJ538 Alternative Parts (Cross-Reference): AP40P03GJ-HF; STD30PF03L-1; Introduction Date: September 26, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 158721-2SJ538
Category: Discrete Semiconductor Products
Family: JFETs(Junction Field Effect)
Family Name: 2SJ538
Alternative Parts (Cross-Reference): AP40P03GJ-HF; STD30PF03L-1;
Introduction Date: September 26, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 288-2SJ538 158721-2SJ538
Product Name 30V 15A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data