Sanken Electric Co., Ltd. 110V 6A Bipolar Transistor 2SD2643

Description
TRANS NPN DARL 110V 6A TO3PF Product overview: 2SD2643 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2643 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 110V 6A TO3PF Product overview: 2SD2643 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2643 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
110V 6A Bipolar Transistor
276-2SD2643
110V 6A Bipolar Transistor 276-2SD2643
TRANS NPN DARL 110V 6A TO3PF Product overview: 2SD2643 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2643 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 110V 6A TO3PF Product overview: 2SD2643 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2643 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2643 - 762896-2SD2643 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2643
762896-2SD2643
TRANSISTORS - Transistors (BJT) - Single - 2SD2643 762896-2SD2643
Manufacturer: Sanken Win Source Part Number: 762896-2SD2643 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3 Full Pack Power - Max: 60W Transistor Type: NPN - Darlington Frequency - Transition: 60MHz Family Name: 2SD2643 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 110V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 5mA, 5A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5000 @ 5A, 4V Alternative Parts (Cross-Reference): 2SD1230; 2SD1230-E; Introduction Date: July 05, 2001 ECCN: EAR99 Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 762896-2SD2643
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3 Full Pack
Power - Max: 60W
Transistor Type: NPN - Darlington
Frequency - Transition: 60MHz
Family Name: 2SD2643
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 110V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 5mA, 5A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5000 @ 5A, 4V
Alternative Parts (Cross-Reference): 2SD1230; 2SD1230-E;
Introduction Date: July 05, 2001
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD2643-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2643-ND
Single Bipolar Transistors 2SD2643-ND
Bipolar (BJT) Transistor NPN - Darlington 110V 6A 60MHz 60W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN - Darlington 110V 6A 60MHz 60W Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2643 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2643
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2643
TRANS NPN DARL 110V 6A TO3PF

TRANS NPN DARL 110V 6A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2643 762896-2SD2643 2SD2643-ND 2SD2643
Product Name 110V 6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2643 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; SOT3 TO-3; TO-3P-3 Full Pack
Packing Method Bulk Bulk; Bulk
VCEO 110 volts 110 volts
VCBO 110 volts
Unlock Full Specs
to access all available technical data