Sanken Electric Co., Ltd. 110V 6A Bipolar Transistor 2SD2642

Description
TRANS NPN DARL 110V 6A TO220F Product overview: 2SD2642 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2642 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 110V 6A TO220F Product overview: 2SD2642 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2642 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
110V 6A Bipolar Transistor
276-2SD2642
110V 6A Bipolar Transistor 276-2SD2642
TRANS NPN DARL 110V 6A TO220F Product overview: 2SD2642 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2642 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 110V 6A TO220F Product overview: 2SD2642 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2642 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2642 - 053722-2SD2642 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2642
053722-2SD2642
TRANSISTORS - Transistors (BJT) - Single - 2SD2642 053722-2SD2642
Manufacturer: Sanken Win Source Part Number: 053722-2SD2642 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 110V Max Vce (sat): 2.5V @ 5mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 5A, 4V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 053722-2SD2642
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 110V
Max Vce (sat): 2.5V @ 5mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 5A, 4V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2SD2642-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2642-ND
Single Bipolar Transistors 2SD2642-ND
Bipolar (BJT) Transistor NPN - Darlington 110V 6A 60MHz 30W Through Hole TO-220F

Bipolar (BJT) Transistor NPN - Darlington 110V 6A 60MHz 30W Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2642 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2642
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2642
TRANS NPN DARL 110V 6A TO220F

TRANS NPN DARL 110V 6A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2642 053722-2SD2642 2SD2642-ND 2SD2642
Product Name 110V 6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2642 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
Packing Method Bulk Bulk; Bulk
VCEO 110 volts 110 volts
VCBO 110 volts
Unlock Full Specs
to access all available technical data