Sanken Electric Co., Ltd. 110V 6A Bipolar Transistor 2SD2641

Description
TRANS NPN DARL 110V 6A TO3P Product overview: 2SD2641 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2641 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 110V 6A TO3P Product overview: 2SD2641 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2641 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
110V 6A Bipolar Transistor
276-2SD2641
110V 6A Bipolar Transistor 276-2SD2641
TRANS NPN DARL 110V 6A TO3P Product overview: 2SD2641 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2641 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 110V 6A TO3P Product overview: 2SD2641 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 110V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2641 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2641 - 1004617-2SD2641 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2641
1004617-2SD2641
TRANSISTORS - Transistors (BJT) - Single - 2SD2641 1004617-2SD2641
Manufacturer: Sanken Win Source Part Number: 1004617-2SD2641 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 6A VCEO Maximum Collector-Emitter Breakdown Voltage: 110V Max Vce (sat): 2.5V @ 5mA, 5A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 5A, 4V Maximum Power Dissipation: 60W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004617-2SD2641
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 110V
Max Vce (sat): 2.5V @ 5mA, 5A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 5A, 4V
Maximum Power Dissipation: 60W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD2641-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2641-ND
Single Bipolar Transistors 2SD2641-ND
Bipolar (BJT) Transistor NPN - Darlington 110V 6A 60MHz 60W Through Hole TO-3P

Bipolar (BJT) Transistor NPN - Darlington 110V 6A 60MHz 60W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2641 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2641
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2641
TRANS NPN DARL 110V 6A TO3P

TRANS NPN DARL 110V 6A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2641 1004617-2SD2641 2SD2641-ND 2SD2641
Product Name 110V 6A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2641 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; SOT3; TO-3P TO-3; TO-3P-3, SC-65-3
Packing Method Bulk Bulk; Bulk
VCEO 110 volts 110 volts
Unlock Full Specs
to access all available technical data