Sanken Electric Co., Ltd. 150V 17A Bipolar Transistor 2SD2561

Description
TRANS NPN DARL 150V 17A MT-200 Product overview: 2SD2561 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2561 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 150V 17A MT-200 Product overview: 2SD2561 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2561 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 17A Bipolar Transistor
276-2SD2561
150V 17A Bipolar Transistor 276-2SD2561
TRANS NPN DARL 150V 17A MT-200 Product overview: 2SD2561 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2561 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 150V 17A MT-200 Product overview: 2SD2561 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 17A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 17A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2561 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD2561-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2561-ND
Single Bipolar Transistors 2SD2561-ND
Bipolar (BJT) Transistor NPN - Darlington 150V 17A 70MHz 200W Through Hole MT-200

Bipolar (BJT) Transistor NPN - Darlington 150V 17A 70MHz 200W Through Hole MT-200

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2561 - 762891-2SD2561 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2561
762891-2SD2561
TRANSISTORS - Transistors (BJT) - Single - 2SD2561 762891-2SD2561
Manufacturer: Sanken Win Source Part Number: 762891-2SD2561 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: 3-ESIP Power - Max: 200W Transistor Type: NPN - Darlington Frequency - Transition: 70MHz Family Name: 2SD2561 Categories: Discrete Semiconductor Products Manufacturer Package: MT-200 Current - Collector (Ic) (Maximum): 17A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 10mA, 10A Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5000 @ 10A, 4V Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 762891-2SD2561
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: 3-ESIP
Power - Max: 200W
Transistor Type: NPN - Darlington
Frequency - Transition: 70MHz
Family Name: 2SD2561
Categories: Discrete Semiconductor Products
Manufacturer Package: MT-200
Current - Collector (Ic) (Maximum): 17A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 10mA, 10A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5000 @ 10A, 4V
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2561 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2561
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2561
TRANS NPN DARL 150V 17A MT-200

TRANS NPN DARL 150V 17A MT-200

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2561 2SD2561-ND 762891-2SD2561 2SD2561
Product Name 150V 17A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD2561 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk 3-ESIP SOT3
Packing Method Bulk Bulk; Bulk
VCEO 150 volts 150 volts
VCBO 150 volts
Unlock Full Specs
to access all available technical data