Manufacturer: Sanken
Win Source Part Number: 762890-2SD2560
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 130W
Transistor Type: NPN - Darlington
Frequency - Transition: 70MHz
Family Name: 2SD2560
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 10mA, 10A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 5000 @ 10A, 4V
Alternative Parts (Cross-Reference): MJH11018; MJH11018G;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN - Darlington 150V 15A 70MHz 130W Through Hole TO-3P
TRANS NPN DARL 150V 15A TO3P Product overview: 2SD2560 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2560 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 150V 15A TO3P
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 762890-2SD2560 | 2SD2560-ND | 276-2SD2560 | 2SD2560 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2560 | Single Bipolar Transistors | 150V 15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | TO-3; SOT3 | TO-3; TO-3P-3, SC-65-3 | Bulk | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 150 volts | 150 volts |