Sanken Electric Co., Ltd. Discrete Semiconductor Products 2SD2403

Description
Manufacturer: Sanken Win Source Part Number: 158143-2SD2403 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2403 Alternative Parts (Cross-Reference): 2SD2403-T1; 2SD2403-T2; 2SD2403-A; 2SC5824R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sanken Win Source Part Number: 158143-2SD2403 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2403 Alternative Parts (Cross-Reference): 2SD2403-T1; 2SD2403-T2; 2SD2403-A; 2SC5824R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158143-2SD2403 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158143-2SD2403
Discrete Semiconductor Products 158143-2SD2403
Manufacturer: Sanken Win Source Part Number: 158143-2SD2403 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2403 Alternative Parts (Cross-Reference): 2SD2403-T1; 2SD2403-T2; 2SD2403-A; 2SC5824R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 158143-2SD2403
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2403
Alternative Parts (Cross-Reference): 2SD2403-T1; 2SD2403-T2; 2SD2403-A; 2SC5824R;
Introduction Date: April 12, 2002
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 158143-2SD2403
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC817K40E6433HTMA1 - 118325-BC817K40E6433HTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
7 suppliers
Bipolar Transistors - 1219442 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.5A Bipolar Transistor - 276-BC807-16LWF - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers