Sanken Electric Co., Ltd. Discrete Semiconductor Products 2SD2403-T1

Description
Manufacturer: Sanken Win Source Part Number: 158144-2SD2403-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2403 Alternative Parts (Cross-Reference): 2SD2403; 2SD2403-T2; 2SD2403-A; 2SC5824R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sanken Win Source Part Number: 158144-2SD2403-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2403 Alternative Parts (Cross-Reference): 2SD2403; 2SD2403-T2; 2SD2403-A; 2SC5824R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 158144-2SD2403-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158144-2SD2403-T1
Discrete Semiconductor Products 158144-2SD2403-T1
Manufacturer: Sanken Win Source Part Number: 158144-2SD2403-T1 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2403 Alternative Parts (Cross-Reference): 2SD2403; 2SD2403-T2; 2SD2403-A; 2SC5824R; Introduction Date: April 12, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 158144-2SD2403-T1
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2403
Alternative Parts (Cross-Reference): 2SD2403; 2SD2403-T2; 2SD2403-A; 2SC5824R;
Introduction Date: April 12, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 158144-2SD2403-T1
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistor Arrays - BCV62BE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-253-4, TO-253AA
View Details
4 suppliers
Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details