Sanken Electric Co., Ltd. 150V 12A Bipolar Transistor 2SD2401

Description
TRANS NPN DARL 150V 12A MT-200 Product overview: 2SD2401 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 150V 12A MT-200 Product overview: 2SD2401 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 12A Bipolar Transistor
276-2SD2401
150V 12A Bipolar Transistor 276-2SD2401
TRANS NPN DARL 150V 12A MT-200 Product overview: 2SD2401 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2401 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 150V 12A MT-200 Product overview: 2SD2401 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD2401-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2401-ND
Single Bipolar Transistors 2SD2401-ND
Bipolar (BJT) Transistor NPN - Darlington 150V 12A 55MHz 150W Through Hole MT-200

Bipolar (BJT) Transistor NPN - Darlington 150V 12A 55MHz 150W Through Hole MT-200

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2401 - 038922-2SD2401 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2401
038922-2SD2401
TRANSISTORS - Transistors (BJT) - Single - 2SD2401 038922-2SD2401
Manufacturer: Sanken Win Source Part Number: 038922-2SD2401 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 55MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MT-200 Maximum Current Collector: 12A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 2.5V @ 7mA, 7A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 7A, 4V Maximum Power Dissipation: 150W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 038922-2SD2401
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 55MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MT-200
Maximum Current Collector: 12A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2.5V @ 7mA, 7A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 7A, 4V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2401
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2401
TRANS NPN DARL 150V 12A MT-200

TRANS NPN DARL 150V 12A MT-200

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2401 2SD2401-ND 038922-2SD2401 2SD2401
Product Name 150V 12A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD2401 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk 3-ESIP SOT3; MT-200
Packing Method Bulk Bulk; Bulk
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data