Sanken Electric Co., Ltd. 150V 8A Bipolar Transistor 2SD2389

Description
TRANS NPN DARL 150V 8A TO3P Product overview: 2SD2389 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2389 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 150V 8A TO3P Product overview: 2SD2389 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2389 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 8A Bipolar Transistor
276-2SD2389
150V 8A Bipolar Transistor 276-2SD2389
TRANS NPN DARL 150V 8A TO3P Product overview: 2SD2389 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2389 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 150V 8A TO3P Product overview: 2SD2389 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2389 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2389 - 053721-2SD2389 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2389
053721-2SD2389
TRANSISTORS - Transistors (BJT) - Single - 2SD2389 053721-2SD2389
Manufacturer: Sanken Win Source Part Number: 053721-2SD2389 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 80MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 2.5V @ 6mA, 6A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 6A, 4V Maximum Power Dissipation: 80W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 053721-2SD2389
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 2.5V @ 6mA, 6A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 6A, 4V
Maximum Power Dissipation: 80W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD2389-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2389-ND
Single Bipolar Transistors 2SD2389-ND
Bipolar (BJT) Transistor NPN - Darlington 150V 8A 80MHz 80W Through Hole TO-3P

Bipolar (BJT) Transistor NPN - Darlington 150V 8A 80MHz 80W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2389 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2389
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2389
TRANS NPN DARL 150V 8A TO3P

TRANS NPN DARL 150V 8A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2389 053721-2SD2389 2SD2389-ND 2SD2389
Product Name 150V 8A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2389 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-3; SOT3; TO-3P TO-3; TO-3P-3, SC-65-3
Packing Method Bulk Bulk; Bulk
VCEO 150 volts 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC857SE6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC846BW/DG/B3F-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 216342 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details