Sanken Electric Co., Ltd. 300V 0.02A Bipolar Transistor 2SD2383

Description
Trans GP BJT NPN 300V 0.02A 3-Pin SC-59 Product overview: 2SD2383 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2383 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 300V 0.02A 3-Pin SC-59 Product overview: 2SD2383 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2383 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
300V 0.02A Bipolar Transistor
276-2SD2383
300V 0.02A Bipolar Transistor 276-2SD2383
Trans GP BJT NPN 300V 0.02A 3-Pin SC-59 Product overview: 2SD2383 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2383 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.02A 3-Pin SC-59 Product overview: 2SD2383 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2383 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158134-2SD2383 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158134-2SD2383
Discrete Semiconductor Products 158134-2SD2383
Manufacturer: Sanken Win Source Part Number: 158134-2SD2383 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SD2383 Introduction Date: April 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 158134-2SD2383
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SD2383
Introduction Date: April 12, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2383 158134-2SD2383
Product Name 300V 0.02A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data