Sanken Electric Co., Ltd. 300V 0.02A Bipolar Transistor 2SD2383-T2B

Description
Trans GP BJT NPN 300V 0.02A 3-Pin SC-59 T/R Product overview: 2SD2383-T2B from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2383-T2B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 300V 0.02A 3-Pin SC-59 T/R Product overview: 2SD2383-T2B from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2383-T2B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 0.02A Bipolar Transistor
276-2SD2383-T2B
300V 0.02A Bipolar Transistor 276-2SD2383-T2B
Trans GP BJT NPN 300V 0.02A 3-Pin SC-59 T/R Product overview: 2SD2383-T2B from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2383-T2B can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 300V 0.02A 3-Pin SC-59 T/R Product overview: 2SD2383-T2B from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2383-T2B can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 158136-2SD2383-T2B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
158136-2SD2383-T2B
Discrete Semiconductor Products 158136-2SD2383-T2B
Manufacturer: Sanken Win Source Part Number: 158136-2SD2383-T2B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BUW35 Introduction Date: April 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 158136-2SD2383-T2B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BUW35
Introduction Date: April 12, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SD2383-T2B 158136-2SD2383-T2B
Product Name 300V 0.02A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP68-25 E6327 - 200836-BCP68-25 E6327 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
2 suppliers
Bipolar Transistors - 7114894 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
NPN general-purpose transistor - 2PC4081S,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
7 suppliers