Sanken Electric Co., Ltd. 380V 6A Bipolar Transistor 2SD2141

Description
TRANS NPN DARL 380V 6A TO220F Product overview: 2SD2141 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 380V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2141 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 380V 6A TO220F Product overview: 2SD2141 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 380V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2141 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
380V 6A Bipolar Transistor
276-2SD2141
380V 6A Bipolar Transistor 276-2SD2141
TRANS NPN DARL 380V 6A TO220F Product overview: 2SD2141 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 380V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2141 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 380V 6A TO220F Product overview: 2SD2141 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 380V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 380V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2141 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2SD2141-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2141-ND
Single Bipolar Transistors 2SD2141-ND
Bipolar (BJT) Transistor NPN - Darlington 380V 6A 20MHz 35W Through Hole TO-220F

Bipolar (BJT) Transistor NPN - Darlington 380V 6A 20MHz 35W Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2141 - 762865-2SD2141 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2141
762865-2SD2141
TRANSISTORS - Transistors (BJT) - Single - 2SD2141 762865-2SD2141
Manufacturer: Sanken Win Source Part Number: 762865-2SD2141 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 35W Transistor Type: NPN - Darlington Frequency - Transition: 20MHz Family Name: 2SD2141 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 380V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 20mA, 4A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1500 @ 3A, 2V Alternative Parts (Cross-Reference): 2SD1535; TTD1409B.S4X(S; TTD1409B; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 762865-2SD2141
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 35W
Transistor Type: NPN - Darlington
Frequency - Transition: 20MHz
Family Name: 2SD2141
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 380V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 20mA, 4A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1500 @ 3A, 2V
Alternative Parts (Cross-Reference): 2SD1535; TTD1409B.S4X(S; TTD1409B;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2141 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2141
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2141
TRANS NPN DARL 380V 6A TO220F

TRANS NPN DARL 380V 6A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2141 2SD2141-ND 762865-2SD2141 2SD2141
Product Name 380V 6A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD2141 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-220; TO-220-3 Full Pack TO-220; SOT3
Packing Method Bulk Bulk; Bulk
VCEO 380 volts 380 volts
VCBO 430 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers
Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BCP5616E6327HTSA1 - 109431-BCP5616E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers