Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Single - 2SD2082 2SD2082

Description
Manufacturer: Sanken Win Source Part Number: 053835-2SD2082 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1.5V @ 16mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 8A, 4V Maximum Power Dissipation: 75W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 053835-2SD2082 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1.5V @ 16mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 8A, 4V Maximum Power Dissipation: 75W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SD2082 - 053835-2SD2082 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2082
053835-2SD2082
TRANSISTORS - Transistors (BJT) - Single - 2SD2082 053835-2SD2082
Manufacturer: Sanken Win Source Part Number: 053835-2SD2082 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3PF Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 1.5V @ 16mA, 8A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 8A, 4V Maximum Power Dissipation: 75W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 053835-2SD2082
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 16mA, 8A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 8A, 4V
Maximum Power Dissipation: 75W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2SD2082-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2082-ND
Single Bipolar Transistors 2SD2082-ND
Bipolar (BJT) Transistor NPN - Darlington 120V 16A 20MHz 75W Through Hole TO-3PF

Bipolar (BJT) Transistor NPN - Darlington 120V 16A 20MHz 75W Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2082 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2082
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2082
TRANS NPN DARL 120V 16A TO3PF

TRANS NPN DARL 120V 16A TO3PF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 053835-2SD2082 2SD2082-ND 2SD2082
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SD2082 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN - Darlington NPN
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Polarity PNP
Package Type SOT23; SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 974010-BCP54-16E6433 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3
IC(max) 1000 milliamps
View Details
2 suppliers