Sanken Electric Co., Ltd. Single Bipolar Transistors 2SD2081

Description
Bipolar (BJT) Transistor NPN - Darlington 120V 10A 60MHz 30W Through Hole TO-220F
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 120V 10A 60MHz 30W Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SD2081-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2081-ND
Single Bipolar Transistors 2SD2081-ND
Bipolar (BJT) Transistor NPN - Darlington 120V 10A 60MHz 30W Through Hole TO-220F

Bipolar (BJT) Transistor NPN - Darlington 120V 10A 60MHz 30W Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2081 - 762855-2SD2081 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2081
762855-2SD2081
TRANSISTORS - Transistors (BJT) - Single - 2SD2081 762855-2SD2081
Manufacturer: Sanken Win Source Part Number: 762855-2SD2081 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 30W Transistor Type: NPN - Darlington Frequency - Transition: 60MHz Family Name: 2SD2081 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220F Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 5mA, 5A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 5A, 4V Alternative Parts (Cross-Reference): 2SD1773; NTE2343; BDT65C; Introduction Date: June 18, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 762855-2SD2081
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 30W
Transistor Type: NPN - Darlington
Frequency - Transition: 60MHz
Family Name: 2SD2081
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 5mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 5A, 4V
Alternative Parts (Cross-Reference): 2SD1773; NTE2343; BDT65C;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2081 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2081
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2081
TRANS NPN DARL 120V 10A TO220F

TRANS NPN DARL 120V 10A TO220F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2SD2081-ND 762855-2SD2081 2SD2081
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SD2081 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697411 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - 448-BC847CWH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
NPN general-purpose transistor - 2PC4081S,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT323
IC(max) 150 milliamps
View Details
6 suppliers