Manufacturer: Sanken
Win Source Part Number: 1004583-2SD2045
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3PF
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 3mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 2V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
TRANS NPN DARL 120V 6A TO3PF Product overview: 2SD2045 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 6A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2045 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 120V 6A 50MHz 50W Through Hole TO-3PF
TRANS NPN DARL 120V 6A TO3PF
TRANS NPN DARL 120V 6A TO3PF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1004583-2SD2045 | 276-2SD2045 | 2SD2045-ND | 2SD2045 | 681-2SD2045 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SD2045 | 120V 6A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN DARL 120V 6A TO3PF |
| Polarity | NPN; NPN - Darlington | NPN | NPN; NPN | ||
| Package Type | TO-3; SOT3; TO-3PF | Bulk | TO-3; TO-3P-3 Full Pack | ||
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 120 volts | 120 volts | |||
| VCBO | 120 volts |