Bipolar (BJT) Transistor NPN - Darlington 250V 6A 20MHz 35W Through Hole TO-220F
Manufacturer: Sanken
Win Source Part Number: 762851-2SD2017
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 35W
Transistor Type: NPN - Darlington
Frequency - Transition: 20MHz
Family Name: 2SD2017
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 2mA, 2A
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 2000 @ 2A, 2V
Alternative Parts (Cross-Reference): TTD1410B; 2SD1792-4112; 2SD1792-4012;
Introduction Date: June 18, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 250V 6A TO220F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2SD2017-ND | 762851-2SD2017 | 2SD2017 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SD2017 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |