TRANS NPN DARL 120V 4A TO220F Product overview: 2SD2015 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2015 can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 906396-2SD2015
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 120 V 4 A 40MHz 25 W Through Hole TO-220F
Package: TO-220-3 Full Pack
Package: Bulk
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor NPN - Darlington 120V 4A 40MHz 25W Through Hole TO-220F
TRANS NPN DARL 120V 4A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2SD2015 | 906396-2SD2015 | 2SD2015-ND | 2SD2015 |
| Product Name | 120V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SD2015 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-220; SOT3; TO-220F | TO-220; TO-220-3 Full Pack | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 120 volts | 120 volts | ||
| VCBO | 150 volts |