Sanken Electric Co., Ltd. 80V 4A Bipolar Transistor 2SD2014

Description
TRANS NPN DARL 80V 4A TO220F Product overview: 2SD2014 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 80V 4A TO220F Product overview: 2SD2014 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 4A Bipolar Transistor
276-2SD2014
80V 4A Bipolar Transistor 276-2SD2014
TRANS NPN DARL 80V 4A TO220F Product overview: 2SD2014 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2014 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 80V 4A TO220F Product overview: 2SD2014 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2014 - 1004580-2SD2014 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2014
1004580-2SD2014
TRANSISTORS - Transistors (BJT) - Single - 2SD2014 1004580-2SD2014
Manufacturer: Sanken Win Source Part Number: 1004580-2SD2014 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 75MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1.5V @ 3mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 3A, 2V Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 1004580-2SD2014
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1.5V @ 3mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 2V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SD2014-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SD2014-ND
Single Bipolar Transistors 2SD2014-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 75MHz 25W Through Hole TO-220F

Bipolar (BJT) Transistor NPN - Darlington 80V 4A 75MHz 25W Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SD2014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SD2014
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SD2014
TRANS NPN DARL 80V 4A TO220F

TRANS NPN DARL 80V 4A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SD2014 1004580-2SD2014 2SD2014-ND 2SD2014
Product Name 80V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2014 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
Packing Method Bulk Bulk; Bulk
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data